EN
  • EN
  • DE

MAX7129CQH

Part No MAX7129CQH
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 4-1/2 Digit Single-Chip A/D Converter with LCD Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214823-MAX7129CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7129CQH CAD Model

Description

Maxim Integrated MAX7129CQH Product Overview

The MAX7129CQH from Maxim Integrated is a high-performance, low-power, 4-Digit, 9-Segment LED Display Driver designed to deliver a versatile and efficient solution for driving LED displays. This compact and robust display driver is ideal for a wide range of applications including industrial control panels, medical equipment, point-of-sale terminals, and any system that requires a reliable and clear numeric or alphanumeric LED display.

Key Features

  • Integrated Multiplexing: The MAX7129CQH incorporates internal multiplexing circuitry, which simplifies the design process by reducing external component count.
  • Serial Interface: Equipped with a serial interface, this device enables easy communication with microcontrollers or other host controllers, allowing for efficient data transfer and reduced wiring complexity.
  • Brightness Control: It offers individual digit and segment brightness control, giving designers the flexibility to adjust the display according to specific application requirements.
  • Power Saving: A low-power shutdown mode significantly reduces power consumption when the display is not in use, making it suitable for battery-powered applications.
  • Robust Operation: The MAX7129CQH is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments.

Applications

The MAX7129CQH's versatility makes it an excellent choice for a variety of applications that require clear and dynamic LED displays. Its robust design and low power consumption make it particularly well-suited for portable and power-sensitive devices.

Technical Specifications

  • Package Type: PLCC-44
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C

Overall, the MAX7129CQH LED Display Driver from Maxim Integrated stands out for its ease of use, flexibility, and efficiency, making it an ideal choice for designers looking to enhance the user interface of their products with high-quality LED displays.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6343 $62.5372
10+ $12.8283 $128.2830
14+ $12.4273 $173.9822
20+ $12.0265 $240.5300
25+ $11.6255 $290.6375
34+ $10.4230 $354.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess