Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Supply Voltage (V) 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number MM5453
Manufacturer Pack Quantity 25
MSL Level 2A (4 Weeks)
Win Source Part Number 1224503-MM5453V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5453V CAD Model

Description

The MM5453V from Texas Instruments is a highly integrated liquid crystal display (LCD) driver designed to drive a multiplexed LCD at high efficiency and with low power consumption. It is a versatile component that is suitable for a wide range of applications, including handheld devices, instrumentation panels, and control displays.

Key Features

  • Direct Display Drive: The MM5453V can drive displays of up to 32 segments and can be cascaded with additional drivers for larger displays.
  • Low Power Consumption: Designed for battery-operated and portable applications, it minimizes power usage to extend battery life.
  • Serial Data Input: It features a serial data input which simplifies the interface to microprocessors and reduces the number of required I/O pins.
  • Automatic Reset: An internal reset circuit is provided to ensure that the display is initialized upon power-up.

Performance and Reliability

The MM5453V is built to deliver consistent performance. Its CMOS technology ensures reliability and durability, making it a trusted choice for mission-critical applications. The device operates over a wide temperature range, which guarantees functionality across various environmental conditions.

Applications

This LCD driver is ideal for use in:

  • Portable Instruments
  • Consumer Electronics
  • Automotive Dashboards
  • Medical Equipment
  • Industrial Controls

Technical Specifications

Parameter Value Supply Voltage 3V to 5.5V Display Drive 32 Segments Operating Temperature -40°C to +85°C Package PLCC (Plastic Leaded Chip Carrier)

To learn more about the MM5453V LCD driver and how it can be integrated into your next project, visit the Texas Instruments website for datasheets, application notes, and additional resources.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY MATRIX 12LLGA
Need more? Email Us
ECAD model for NCP5810CUMUTXG
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to €2.2289
ECAD model for TPS65132WRVCT
Texas Instruments
Lowest to €7.7692
ECAD model for MM5450VX
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 40DIP
Need more? Email Us
ECAD model for MAX7231CFIPL+
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7224IQH+D
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to €1.8112
ECAD model for TPS65132WRVCR
Texas Instruments
IC DRVR LCD DUAL 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to €2.3772
ECAD model for TPS65132L0YFFR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €118.5310 €118.5310
2+ €114.7074 €229.4148
3+ €110.8838 €332.6515
4+ €99.4131 €397.6523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention