EN
  • EN
  • DE

GTL2002DC

Part No GTL2002DC
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description 2-bit bi-directional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178033-GTL2002DC
Manufacturer Homepage www.nxp.com
Family Name GTL2002
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GTL2002DC CAD Model

Description

The NXP GTL2002DC is a versatile and high-performance dual bidirectional voltage-level translator designed for bidirectional voltage translation between two logic levels. This device is part of NXP's advanced level-shifting product family and is specifically tailored to address the needs of multi-voltage systems where signal integrity and flexibility are paramount.

Key Features

  • Wide Voltage Range: The GTL2002DC operates over a broad voltage range of 1.0V to 3.6V on the A port and 1.8V to 5.5V on the B port, making it suitable for translating between low-voltage and higher-voltage logic levels.
  • Bidirectional Translation: This device allows for seamless communication in both directions without the need for direction control, simplifying the design and reducing the overall component count.
  • High-Speed Operation: With its capability to support high-speed signal transfer, the GTL2002DC is ideal for applications requiring fast data rates, ensuring minimal signal delay and high-integrity signal translation.
  • Flow-Through Design: The pinout of the GTL2002DC is designed for easy PCB layout, with a flow-through design that simplifies the routing of traces between the input and output.
  • Low Standby Current: The device features a low standby current, which is beneficial for power-sensitive applications.

Applications

The NXP GTL2002DC is particularly useful for interfacing devices operating at different voltage levels within a system. Its applications span across various fields such as:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Laptops and Desktop Computers
  • Embedded Systems
  • Signal Bridging between different logic levels

Package and Quality

The GTL2002DC comes in a compact leadless package (XSON8), which is designed for space-constrained applications. NXP's commitment to quality ensures that the GTL2002DC meets stringent industry standards for reliability and performance, making it a trustworthy choice for designers looking to bridge voltage levels in their digital systems.

Overall, the NXP GTL2002DC stands out as a robust and efficient solution for voltage level translation, offering design flexibility, high-speed performance, and compatibility with various logic levels to meet the requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess