EN
  • EN
  • DE

FX32K116LAT0MLFR

Part No FX32K116LAT0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K116 ARM CORTEX-M0+, 48 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series -
Package Tape & Reel (TR)
REACH Status REACH Unaffected
Standard Package 2,000 pcs
Win Source Part Number 1382135-FX32K116LAT0MLFR
Ultra Librarian 3D Model Ultra Librarian FX32K116LAT0MLFR CAD Model

Description

The FX32K116LAT0MLFR is an advanced microcontroller unit (MCU) from NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This microcontroller is part of the Kinetis K Series, which is specifically designed to meet the high-performance requirements of today's embedded control applications.

Key Features

  • Core: This MCU is built around an ARM Cortex-M0+ core, which is known for its exceptional energy efficiency and cost-effectiveness, making it an ideal choice for a wide range of applications.
  • Memory: It comes with 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage.
  • Operating Frequency: The FX32K116LAT0MLFR operates at a frequency of up to 48MHz, offering a balanced combination of performance and power consumption.
  • Analog Modules: It includes a variety of analog modules such as multiple 12-bit ADCs, a 12-bit DAC, and analog comparators, which are essential for processing analog signals in real-time applications.
  • Communication Interfaces: For connectivity, it provides a range of options including I2C, SPI, and UART interfaces, facilitating easy communication with other devices and peripherals.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.
  • Package: This MCU is available in a 32-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the FX32K116LAT0MLFR makes it an excellent choice for a multitude of applications, including but not limited to industrial control, consumer electronics, Internet of Things (IoT) devices, and automotive systems. Its robust set of features enables developers to create sophisticated and responsive systems that can meet the demands of modern technology.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the FX32K116LAT0MLFR. The MCU is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in a variety of operating conditions. Whether you're designing for mission-critical industrial applications or innovative consumer products, the FX32K116LAT0MLFR is a microcontroller that can be trusted to deliver exceptional results.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7865 $62.2920
19+ $6.3890 $121.3910
28+ $6.1894 $173.3032
39+ $5.9898 $233.6022
50+ $5.7900 $289.5000
67+ $5.1910 $347.7970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess