EN
  • EN
  • DE

MAX16037LLA29+T

Part No MAX16037LLA29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Industry's Smallest Supervisors Offer Precision Power-Supply Monitoring with Battery Backup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Maximum Operating Temperature 85 °C
Max Power Dissipation 380.6 mW
Max Reset Threshold Voltage 3 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.85 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 22 µA
Overvoltage Threshold 3 V
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.93 V
Type Battery Backup Circuit
Undervoltage Threshold 2.85 V
Watchdog Timer No
Win Source Part Number 1074964-MAX16037LLA29+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16037LLA29+T CAD Model

Description

The MAX16037LLA29+T from Maxim Integrated is a state-of-the-art supervisory circuit designed to monitor power supplies in microprocessor (µP) systems. This compact, highly reliable component is an essential addition to any system that requires precise power supply monitoring to ensure stable and secure operation.

Key Features

  • Voltage Monitoring: This device can monitor a +2.5V, +3.3V, or adjustable voltage threshold, making it versatile for various applications.
  • Low Power Consumption: The MAX16037LLA29+T is designed for energy efficiency, drawing minimal quiescent current, which is ideal for battery-powered and energy-conscious applications.
  • Manual Reset Input: It includes a manual reset input that provides a direct way to initiate a system reset, offering additional control to the user or system administrator.
  • Debounced Inputs: To prevent false triggers due to noisy signals, the device features debounced Manual Reset and Margin Disable inputs.
  • Power-On Reset Signal: The integrated Power-On Reset (POR) signal generator ensures that the µP starts in a known state by providing a reset signal upon power-up.
  • Compact Design: Packaged in a small, 8-pin µDFN, the MAX16037LLA29+T saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX16037LLA29+T is suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Networking and Telecommunications
  • Industrial Controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16037LLA29+T is no exception. This supervisory circuit is built to the highest standards, ensuring that it performs consistently and reliably in even the most demanding situations.

Whether you're designing a new system or looking to enhance the reliability of an existing one, the MAX16037LLA29+T offers the performance and features you need to maintain precise control over your power supply monitoring requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess