EN
  • EN
  • DE

FS32K148HFT0VLQT

Part No FS32K148HFT0VLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number FS32K148
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935363292557
Standard Package 300
Win Source Part Number 986116-FS32K148HFT0VLQT
Ultra Librarian 3D Model Ultra Librarian FS32K148HFT0VLQT CAD Model

Description

The FS32K148HFT0VLQT is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is part of the S32K1xx series, which is specifically engineered for automotive and industrial applications requiring high levels of reliability and performance. It is built on the Arm® Cortex®-M4F core, providing users with exceptional processing capabilities, floating-point unit (FPU), and advanced control functionalities.

With a clock speed of up to 80 MHz, the FS32K148HFT0VLQT MCU delivers robust computational power suitable for complex tasks. It comes with an integrated memory configuration of 1.5 MB flash and 256 KB SRAM, ensuring ample space for application code and data storage. Additionally, this product features a rich set of peripherals including multiple communication interfaces such as CAN FD, LIN, SPI, I2C, and UART, making it highly versatile for various communication requirements.

For enhanced safety, the FS32K148HFT0VLQT is designed with hardware security features, including a Cryptographic Services Engine (CSE) that supports secure boot, encryption, and key management, essential for protecting sensitive data and preventing unauthorized access. It also includes a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash memory and RAM, contributing to system integrity and reliability.

The MCU is equipped with a range of analog modules, such as a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals. The inclusion of a FlexTimer module makes it an ideal choice for motor control and timing operations, while the Real-Time Clock (RTC) facilitates time-related tasks.

NXP's FS32K148HFT0VLQT is packaged in a 100-pin LQFP, providing a compact footprint for space-constrained applications. It operates over an extended temperature range, making it suitable for harsh environments. The MCU is also backed by NXP's comprehensive development ecosystem, including software tools, libraries, and real-time operating system (RTOS) support, which simplifies the development process and accelerates time to market for product designers and engineers.

In summary, the FS32K148HFT0VLQT from NXP is a powerful and secure automotive-grade microcontroller that offers a balanced combination of performance, security, and flexibility, making it an excellent choice for a wide array of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4353 $64.3059
6+ $17.5879 $105.5274
9+ $17.0383 $153.3447
13+ $16.4887 $214.3531
16+ $15.9391 $255.0256
21+ $14.2902 $300.0942
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess