EN
  • EN
  • DE

FS32K148HET0MMHT

Part No FS32K148HET0MMHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals I²S, POR, PWM, WDT
Number of I/O 89
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number FS32K148
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 880 pcs
Win Source Part Number 1382094-FS32K148HET0MMHT
Ultra Librarian 3D Model Ultra Librarian FS32K148HET0MMHT CAD Model

Description

The NXP FS32K148HET0MMHT is a state-of-the-art microcontroller that blends performance, reliability, and advanced features to meet the rigorous demands of modern automotive and industrial applications. This powerful microcontroller is part of the S32K product line, which is specifically designed to enable rapid and cost-effective development of automotive applications.

Key Features

  • Core: ARM Cortex-M4F with a frequency of up to 112 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 1.5 MB of flash memory and 256 KB of SRAM, the FS32K148HET0MMHT is capable of handling complex programs and real-time data processing.
  • Connectivity: Offers a variety of communication interfaces including CAN FD, LIN, SPI, I2C, and UART, making it highly versatile for automotive networking.
  • Analog Features: Comes with multiple analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators to process a wide range of sensor signals.
  • Timers: Features a rich set of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and Motor Control Timers, to facilitate precise event management and motor control.
  • Security: Integrated Cryptographic Services Engine (CSE) ensures secure data communication and protects against unauthorized access to the system.
  • Temperature Range: Operating temperature range from -40°C to +125°C, suitable for harsh environments.
  • Packages: Available in a 100-pin MAPBGA package, ensuring a compact footprint for space-constrained applications.

Applications

Designed with an emphasis on automotive applications, the NXP FS32K148HET0MMHT is ideal for use in body electronics, sensor fusion, motor control units, and advanced lighting systems. Its robust feature set also makes it suitable for a wide range of industrial applications, including automation control systems, IoT edge nodes, and smart actuators.

Development Support

NXP provides comprehensive development support for the FS32K148HET0MMHT with its S32 Design Studio IDE, software development kits (SDKs), and a suite of debugging and evaluation tools. This ecosystem accelerates the development process and helps engineers bring their products to market faster.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess