EN
  • EN
  • DE

AMC1336DWVR

Part No AMC1336DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SIGMA-DELT MOD 16BT 82K 8SOIC / Sigma-Delta Modulator 16 b 82k Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Sigma-Delta Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 82k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1336
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AMC1336DWVRTR,296-AMC1336DWVRDKR,296-AMC1336DWVRCT
Standard Package 1,000
Win Source Part Number 1164168-AMC1336DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1336DWVR CAD Model

Description

Product Overview: Texas Instruments AMC1336DWVR

The AMC1336DWVR is a high-precision, isolated delta-sigma modulator from Texas Instruments, designed to offer excellent performance for industrial applications that require accurate current and voltage monitoring. This modulator is part of the AMC1336 family and is well-suited for applications such as motor control, electric grid monitoring, and renewable energy systems.

Key Features

  • Isolation: The AMC1336DWVR provides galvanic isolation up to 7000 V PEAK, ensuring that the data and control circuits are protected from high voltage spikes and surges commonly found in industrial environments.
  • High Accuracy: With a 16-bit resolution and a signal-to-noise ratio (SNR) that enables precise measurements, the AMC1336DWVR is designed to capture detailed analog signals and convert them to digital outputs with minimal error.
  • Wide Input Range: It features a wide input voltage range, making it flexible for various measurement tasks without the need for additional signal conditioning components.
  • Integrated Features: The device includes an internal reference and a clock circuit, simplifying system design by reducing the number of external components required.
  • Output Interface: The AMC1336DWVR offers a high-speed, 1-bit data stream output that can be easily interfaced with digital signal processors (DSPs) or microcontrollers (MCUs) for further processing.
  • Robust Package: It comes in a compact 16-pin TSSOP (DWV) package that is optimized for space-constrained applications, while still ensuring reliable performance in harsh industrial conditions.

Applications

The AMC1336DWVR is versatile and can be integrated into a range of industrial systems, including:

  • Motor control systems
  • Power delivery systems
  • Inverters and converters
  • Industrial automation and control
  • Renewable energy systems, such as solar inverters and wind turbines

With its high isolation, accuracy, and integrated features, the AMC1336DWVR from Texas Instruments stands out as a reliable choice for engineers looking to enhance the precision and safety of their industrial monitoring and control systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2214 $55.9926
20+ $5.1048 $102.0960
31+ $4.9452 $153.3012
42+ $4.7857 $200.9994
55+ $4.6262 $254.4410
73+ $4.1476 $302.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess