EN
  • EN
  • DE

FS32K148HAT0MLUR

Part No FS32K148HAT0MLUR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K148 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tape & Reel
Product Status Active
Standard Package 500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1059822-FS32K148HAT0MLUR
Ultra Librarian 3D Model Ultra Librarian FS32K148HAT0MLUR CAD Model

Description

Product Overview: FS32K148HAT0MLUR

The FS32K148HAT0MLUR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the S32K product line, specifically tailored for automotive electronics, such as body electronics, sensor fusion, and instrument clusters, as well as a variety of industrial control systems.

Key Features

  • Core: At the heart of the FS32K148HAT0MLUR is an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. The Cortex-M4F core is renowned for its efficient processing capabilities and floating-point unit (FPU) which is ideal for computation-heavy applications.
  • Memory: This MCU comes equipped with 1.5 MB of flash memory and 256 KB of RAM, providing ample space for complex software applications and data storage.
  • Connectivity: It features a range of communication interfaces including CAN FD, LIN, SPI, I2C, and UART, which facilitate versatile peripheral connectivity and ensure easy integration into automotive networks.
  • Analog Integration: The device includes multiple analog components such as a 12-bit analog-to-digital converter (ADC) with 32 channels, two analog comparators, and a digital-to-analog converter (DAC) to handle complex analog signal processing.
  • Timing and Control: With multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low Power Timer (LPTMR), the MCU provides precise timing and control for various applications.
  • Security and Safety: The FS32K148HAT0MLUR is designed with a focus on security and safety, featuring a Hardware Security Module (HSM), error correction code (ECC) on both flash and RAM, and meeting the ISO 26262 standard for functional safety in road vehicles.

Package and Temperature Range

The FS32K148HAT0MLUR is offered in a 100-pin LQFP package, which is conducive to space-constrained designs while still providing sufficient I/O options for complex applications. It is also characterized for operation over a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.

Applications

With its robust set of features, the FS32K148HAT0MLUR MCU is an excellent choice for a variety of applications, including but not limited to automotive body control modules, advanced sensor systems, motor control units, and industrial automation systems. Its integration capabilities and support for safety-critical functions make it a reliable and versatile component in any system designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess