EN
  • EN
  • DE

FS32K146UAT0VLQR

Part No FS32K146UAT0VLQR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146UAT0VLQRTR, 935369876528
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872289-FS32K146UAT0VLQR
Ultra Librarian 3D Model Ultra Librarian FS32K146UAT0VLQR CAD Model

Description

Introducing the FS32K146UAT0VLQR Microcontroller by NXP

The FS32K146UAT0VLQR is a robust and versatile microcontroller unit (MCU) designed by NXP Semiconductors, tailored for automotive and industrial applications. This high-performance MCU is part of the S32K product line, which is renowned for its exceptional reliability, security features, and ease of use.

Core Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146UAT0VLQR lies an ARM Cortex-M4F processor capable of speeds up to 112 MHz, which provides the computational power necessary for complex applications. The floating-point unit (FPU) enhances the performance of math-intensive operations, making it ideal for control systems.
  • Memory Configuration: The device comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program code and efficient data handling.
  • Rich Set of Peripherals: A comprehensive suite of peripherals supports various functionalities, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART. It also has a 12-bit analog-to-digital converter (ADC) with 16 channels, ensuring precise data acquisition from sensors.
  • Enhanced Safety Features: The MCU includes features that enable it to meet the stringent requirements of automotive safety standards such as ISO 26262. It has a dedicated watchdog timer, error correction code (ECC) on both Flash and RAM, and a fault collection and control unit (FCCU) for system integrity checks.
  • Low Power Consumption: Designed with power efficiency in mind, the FS32K146UAT0VLQR supports multiple power-saving modes, which are crucial for energy-sensitive applications.

Connectivity and Integration

The FS32K146UAT0VLQR excels in connectivity, offering a flexible set of options for integrating with other components in a system. Its rich peripheral set allows for seamless integration with sensors, actuators, and other microcontrollers, making it a cornerstone for complex automotive and industrial systems.

Package and Temperature Range

This microcontroller is presented in a 100-pin LQFP package, ensuring compactness and ease of board design. It operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The FS32K146UAT0VLQR is designed to excel in a variety of applications, including body electronics, sensor fusion, motor control, and advanced automotive systems. Its robust feature set and high reliability make it an excellent choice for engineers looking to develop cutting-edge products.

Overall, the FS32K146UAT0VLQR from NXP stands as a powerful and reliable solution for those in need of a high-quality microcontroller for automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4052 $52.0260
12+ $8.5376 $102.4512
19+ $8.2708 $157.1452
25+ $8.0040 $200.1000
33+ $7.7372 $255.3276
44+ $6.9368 $305.2192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess