EN
  • EN
  • DE

R5F64122PFE

Part No R5F64122PFE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182250-R5F64122PFE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F64122PFE CAD Model

Description

The R5F64122PFE is a microcontroller from the Renesas Electronics M16C family. It's designed for embedded control applications where performance, low power consumption, and a rich set of peripherals are required. These microcontrollers are commonly used in various industrial, consumer, and automotive applications.

Applications:

  • Industrial Control: Programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Consumer Electronics: Home appliances, audio/video equipment, and gaming devices.
  • Automotive: Body control modules, instrument clusters, and engine management systems.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and portable medical instruments.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features:

  • M16C CPU Core: High-performance 16-bit M16C CPU core with a rich instruction set and efficient memory management.
  • Flash Memory: On-chip flash memory for program storage and easy firmware updates.
  • RAM: Internal RAM for data storage and program execution.
  • Timers: Multiple timers/counters with various operating modes, including PWM generation, input capture, and output compare.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog output signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading sensor inputs.
  • CAN Interface: Controller Area Network (CAN) interface for automotive and industrial networking.
  • Low-Power Modes: Several low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded control applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible Communication Interfaces: Supports a wide range of communication protocols for interfacing with different devices.
  • CAN Interface: Enables communication with other devices in automotive and industrial networks.
  • Easy to Use: Well-documented and supported by Renesas development tools, making it easy to develop and debug applications.
  • Cost-Effective: Provides a good balance of performance and features at a competitive price.

The R5F64122PFE is typically available in various package options, such as QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). The specific operating voltage range and temperature range will depend on the exact part number and manufacturing specifications. Detailed specifications, including memory sizes, clock speeds, and pinout diagrams, can be found in the Renesas M16C family datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5320 $85.5960
5+ $23.4107 $117.0535
8+ $22.6796 $181.4368
11+ $21.9473 $241.4203
14+ $21.2162 $297.0268
19+ $19.0217 $361.4123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess