The NXP 74LVC1G126GW,125 is a high-performance, single-buffer/line driver with a 3-state output designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including interfacing between different voltage domains. This component is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low-power consumption.
Key Features
- Wide Voltage Range: Operates from 1.65 V to 5.5 V, compatible with TTL levels.
- High-Speed: Capable of propagating delays as low as 3.7 ns.
- Low Power Consumption: Reduced power usage with a 10 µA maximum ICC.
- 3-State Output: Allows for connection to a bus or data line where multiple drivers can be connected.
- 5V Tolerant Inputs: Inputs can tolerate 5V even when the device is powered off.
- ESD Protection: High Electrostatic Discharge (ESD) protection exceeds JESD 22.
- Temperature Range: Operation guaranteed from -40°C to +125°C.
Applications
The 74LVC1G126GW,125 is adept at providing buffering for a variety of digital circuits. Its applications span across multiple domains such as:
- Bus and data line driving in computing and telecom systems.
- Voltage level translation for multi-voltage systems.
- Memory interfacing in microcontroller-based applications.
- Signal buffering in mixed-signal environments.
Package and Quality
This NXP buffer is housed in a TSSOP5 (SOT353) package, which is designed for surface mounting on PCBs, offering a compact footprint. The product is provided in a tape and reel packaging, which facilitates automated assembly processes.
The 74LVC1G126GW,125 is also compliant with the stringent requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring reliability and quality. Additionally, it is compatible with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.