EN
  • EN
  • DE

FS32K146HAT0VLLT

Part No FS32K146HAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K146HAT0VLLT,935375591557
Standard Package 450
Win Source Part Number 1184984-FS32K146HAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146HAT0VLLT CAD Model

Description

Introducing the FS32K146HAT0VLLT Microcontroller from NXP

The FS32K146HAT0VLLT is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of NXP's S32K1 series, which is specifically engineered for automotive and industrial applications requiring high levels of reliability and performance.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K146HAT0VLLT lies an ARM Cortex-M4F core, capable of running at speeds up to 112 MHz. This provides the computational power needed for complex algorithms and control systems.
  • Memory and Storage: The device boasts a generous memory configuration, including 1 MB of flash memory and 256 KB of SRAM, ensuring ample space for application code and data.
  • Enhanced Security: Security is a paramount feature of the FS32K146HAT0VLLT, with a secure hardware extension (HSE) to safeguard against unauthorized access and ensure secure boot processes.
  • Rich Set of Peripherals: A versatile selection of peripherals complements the MCU, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, allowing for easy integration into various automotive and industrial networks.
  • Robust Analog Capabilities: The MCU is equipped with high-resolution analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators, facilitating precise monitoring and control of analog signals.
  • Flexible Power Management: With a wide range of power-saving modes, the FS32K146HAT0VLLT is designed to optimize power consumption, making it ideal for energy-sensitive applications.

Automotive and Industrial Applications

The FS32K146HAT0VLLT is tailored for the demanding requirements of the automotive industry, including body electronics, sensor fusion, and motor control systems. Its robust design and comprehensive feature set also make it an excellent choice for a broad spectrum of industrial applications such as automation control systems, robotics, and smart sensors.

Quality and Reliability

NXP's commitment to quality is evident in the FS32K146HAT0VLLT, which is designed to meet the stringent standards of the automotive industry. The MCU is AEC-Q100 qualified, ensuring high reliability and performance even under harsh conditions. With its advanced features and proven durability, the FS32K146HAT0VLLT is the ideal microcontroller for your next-generation automotive or industrial project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess