EN
  • EN
  • DE

ASM3P2814AF-08SR

Part No ASM3P2814AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Frequency Modulator, Spread Spectrum Clock Generator IC 160MHz 1 8-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ASM3P28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911768-ASM3P2814AF-08SR
Ultra Librarian 3D Model Ultra Librarian ASM3P2814AF-08SR CAD Model

Description

ON Semiconductor ASM3P2814AF-08SR

The ASM3P2814AF-08SR is a high-performance, low-power CMOS clock generator from ON Semiconductor. This precise and versatile component is designed to meet the stringent requirements of today's advanced electronics, providing a reliable clocking solution for a wide range of applications. With its compact SOT-23 package, this clock generator is an ideal choice for space-constrained applications.

Key Features:

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications, including consumer electronics, networking, and telecommunications.
  • Low Power Consumption: It is designed for energy-efficient operation, which helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Stability: The ASM3P2814AF-08SR offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Output Options: This clock generator provides a selectable frequency output, allowing designers to choose the optimal frequency for their specific application.
  • Compact Package: The SOT-23 package is small and lightweight, which minimizes the footprint on the PCB and is ideal for high-density board designs.
  • Quality: As with all ON Semiconductor products, the ASM3P2814AF-08SR is manufactured to high-quality standards, ensuring reliability and longevity.

Applications:

The ASM3P2814AF-08SR clock generator is suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics such as set-top boxes and digital TVs
  • Networking equipment like routers and switches
  • Telecommunication infrastructure
  • Industrial and automotive systems

ON Semiconductor's commitment to innovation is exemplified by the ASM3P2814AF-08SR. This clock generator not only provides the performance needed for modern electronic devices but also offers the reliability and energy efficiency that designers and manufacturers demand. Whether for a new design or as a drop-in replacement for an existing clock solution, the ASM3P2814AF-08SR is an excellent choice for ensuring accurate timing in your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5227 $85.5681
5+ $23.4026 $117.0130
8+ $22.6715 $181.3720
11+ $21.9404 $241.3444
14+ $21.2093 $296.9302
19+ $19.0148 $361.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess