EN
  • EN
  • DE

SN74LV4066ADGVR

Part No SN74LV4066ADGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TVSOP
Family Name 74LV4066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LV4066ADGVRE4, -SN74LV4066ADGVRG4, -SN74LV4066ADGVRE4-NDR, SN74LV4066ADGVRG4, -SN74LV4066ADGVR-NDR, SN74LV4066ADGVRE4, SN74LV4066ADGVRE4-ND, 296-24360-6, SN74LV4066ADGVRG4-ND, SN74LV4066ADGVR-ND, 296-24360-1, -SN74LV4066ADGVRG4-NDR, 296-24360-2, -296-24360-1, -296-24360-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896718-SN74LV4066ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV4066ADGVR CAD Model

Description

Product Overview: SN74LV4066ADGVR

The SN74LV4066ADGVR from Texas Instruments is a high-performance, quadruple bilateral analog switch integrated circuit designed to provide precision and flexibility across a wide range of applications. This device is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with lower voltage systems.

Key Features:

  • Voltage Range: The SN74LV4066ADGVR operates at a voltage range of 2 V to 5.5 V, making it versatile for both 3.3 V and 5 V systems.
  • Low ON-State Resistance: This analog switch features a low ON-state resistance (Ron) which minimizes signal distortion and ensures efficient signal transmission.
  • High-Speed Operation: With its fast switching speeds, the device is suitable for high-frequency signal switching, offering minimal propagation delay.
  • Wide Operating Temperature: The device can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications:

The SN74LV4066ADGVR is ideal for a multitude of applications including:

  • Signal routing and multiplexing
  • Analog and digital signal switching
  • Communication systems
  • Audio and video switching
  • Data acquisition systems
  • Test equipment and instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LV4066ADGVR is no exception. It is available in a compact 16-pin TVSOP package, providing a space-saving solution for PCB designs. The device also meets or exceeds the stringent standards set by the industry, ensuring reliable performance in various environments.

Ordering Information:

The product is supplied in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess