EN
  • EN
  • DE

AR0144CSSM20SUKA0-CPBR1

Part No AR0144CSSM20SUKA0-CPBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 300
Win Source Part Number 967112-AR0144CSSM20SUKA0-CPBR1
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM20SUKA0-CPBR1 CAD Model

Description

The ON Semiconductor AR0144CSSM20SUKA0-CPBR1 is a cutting-edge CMOS digital image sensor that boasts a high-resolution output and excellent image quality, making it suitable for a wide range of imaging applications. This sensor is designed to meet the rigorous demands of industrial, automotive, and surveillance markets, where reliable and high-quality visual data capture is paramount.

Key Features

  • Resolution: The AR0144CSSM20SUKA0-CPBR1 offers a 1/4-inch optical format with a 1.0 Megapixel resolution, delivering crisp and clear images at a pixel count of 1280 x 800.
  • Frame Rate: This sensor supports a high frame rate, providing smooth video capture with minimal motion blur, making it ideal for capturing fast-moving objects.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it ensures excellent sensitivity and low-light performance, which is crucial for surveillance and security applications.
  • Image Processing Features: It includes sophisticated on-chip image processing features such as automatic exposure control, automatic gain control, and automatic white balance, simplifying the task of image optimization for different lighting conditions.
  • Interface: The sensor is equipped with a high-speed MIPI CSI-2 serial data output interface, enabling quick and efficient data transfer to the host processor.
  • Shutter Type: The global shutter technology in the AR0144CSSM20SUKA0-CPBR1 ensures that images are captured simultaneously across the entire frame, which is essential for capturing images of fast-moving objects without distortion.

Applications

The versatile nature of the AR0144CSSM20SUKA0-CPBR1 allows it to be utilized in a variety of applications, including:

  • Industrial machine vision systems
  • Automotive vision systems
  • Security and surveillance cameras
  • Drone and aerial imaging
  • Barcode scanning

ON Semiconductor's commitment to innovation is reflected in the AR0144CSSM20SUKA0-CPBR1, offering designers and engineers a reliable and high-performance imaging solution that can be integrated into a multitude of electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess