Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447563-23A1024T-I/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 20MHz
Voltage - Supply 1.7V ~ 2.2V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 23A1024T-I/SN CAD Model

Description

The 23A1024T-I/SN is a high-speed Static RAM (SRAM) device by Microchip, featuring a storage capacity of 1024K bits and operating at a low voltage of 1.8V for power efficiency. It utilizes a SPI (Serial Peripheral Interface) with SQI (Serial Quad I/O) for extended functionality, enabling faster data transfer rates compared to traditional SPI. This component is ideal for applications requiring rapid access to memory, such as real-time computing and high-performance data buffering. Its compact SOIC (Small Outline Integrated Circuit) packaging makes it suitable for space-constrained designs. The 23A1024T-I/SN is designed with reliability in mind, offering robust performance for industrial, automotive, and consumer electronic applications that demand high speed, low power consumption, and significant data storage capacity.

You May Also Be Interested in

Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $25.1137
ECAD model for A3T2GF30CBF-HP
Samsung
DDR4-3200 256Mx16 (4Gb) ind
Need more? Email Us
ECAD model for K4A4G165WG-BIWE
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $55.0607
ECAD model for MT41K256M16TW107XIT:P
Hynix Semiconductor
DDR4-3200 1Gx8 (8Gb)
Need more? Email Us
ECAD model for H5AN8G8NCJR-XNI
Microchip Technology
DRAM Memory
Lowest to $2,173.1344
ECAD model for WEDPN4M64V-100BI
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $55.0607
ECAD model for MT41K256M16TW-107XIT:P
Hynix Semiconductor
DDR5-4800 1Gx16 (16Gb)
Need more? Email Us
ECAD model for H5CG46MEBD
Micron Technology Inc.
DDR5-6400 2Gx16 (32Gb)
Lowest to $760.5970
ECAD model for MT60B2G16HD-64B:B
Alliance Memory, Inc.
DDR4 1Gx8 (8Gb) FBGA 2666Mhz, Commercial Temp
Need more? Email Us
ECAD model for AS4C1G8D4-75BCN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9725 $54.6975
25+ $4.0800 $102.0000
38+ $3.9525 $150.1950
53+ $3.8250 $202.7250
68+ $3.6975 $251.4300
91+ $3.3150 $301.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,200 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention