EN
  • EN
  • DE

DSP56301PW80

Part No DSP56301PW80
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 80MHZ 208-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 80MHz
Non-Volatile Memory ROM (9kB)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number DSP563
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 587221-DSP56301PW80
Ultra Librarian 3D Model Ultra Librarian DSP56301PW80 CAD Model

Description

The NXP DSP56301PW80 is a high-performance digital signal processor (DSP) designed to meet the demands of sophisticated audio and signal processing applications. This advanced DSP is part of NXP's DSP563xx family, which is renowned for its exceptional computational capabilities and flexibility in various signal processing tasks.

Key Features

  • Speed: The DSP56301PW80 operates at a maximum frequency of 80 MHz, providing a fast and efficient processing solution for real-time applications.
  • Architecture: It features a 24-bit modified Harvard architecture, which separates program and data memory buses to optimize the speed of concurrent instruction fetches and data accesses.
  • Memory: With an integrated 24-bit parallel multiplier-accumulator (MAC), it supports high-speed arithmetic operations essential for digital signal processing tasks.
  • Instruction Set: The processor is equipped with a rich instruction set optimized for digital signal processing, including specialized instructions for bit-reversed addressing and modulo arithmetic.
  • Peripherals: It includes a host of integrated peripherals such as serial ports, a parallel host interface, and timers, which enhance its interfacing capabilities with external systems.

Applications

The DSP56301PW80 is ideal for a range of applications, including:

  • Professional and consumer audio processing
  • Automotive audio and sound systems
  • Telecommunications
  • Instrumentation and control systems
  • Voice recognition and synthesis

Technical Specifications

  • Package: 144-pin LQFP (Low-Profile Quad Flat Package)
  • Supply Voltage: 3.3V operation with 5V tolerant I/O
  • Temperature Range: Industrial grade with a temperature range of -40°C to +85°C
  • Program Memory: On-chip program RAM and ROM
  • Data Memory: On-chip data RAM

The NXP DSP56301PW80 is a powerful solution for developers looking to implement high-quality digital signal processing in their products. With its robust feature set and versatile applications, it stands as a testament to NXP's commitment to providing advanced processing technologies.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess