EN
  • EN
  • DE

LMH6574MAX

Part No LMH6574MAX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 4:1 High Speed Video Multiplexer | IC VIDEO MULTIPLEXER 4X1 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 6V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 6V
-3db Bandwidth 500MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMH6574
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201491-LMH6574MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6574MAX CAD Model

Description

The LMH6574MAX is a high-performance, low-power quad video amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device provides a seamless blend of speed, bandwidth, and power efficiency, making it an excellent choice for a wide range of applications, including video processing, imaging systems, and high-speed data acquisition.

Key Features

  • High Bandwidth: The LMH6574MAX boasts a 370 MHz bandwidth at a gain of +2, which enables it to handle high-speed signals with minimal distortion, ensuring clear and precise video and data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, this video amplifier consumes a mere 6.6 mA per channel, making it an energy-efficient choice for battery-powered and portable applications.
  • High Slew Rate: With a slew rate of 1600 V/µs, the LMH6574MAX is capable of rapid voltage changes, which is critical for maintaining signal fidelity in high-speed applications.
  • Low Differential Gain and Phase Errors: The device offers excellent video performance with differential gain and phase errors of 0.01% and 0.03 degrees, respectively, which translates to minimal signal degradation and high-quality video output.

Applications

The versatility of the LMH6574MAX allows it to be utilized in various applications that require high-speed signal processing, such as:

  • Professional video equipment
  • High-definition televisions (HDTVs)
  • Cable set-top boxes
  • Video projectors
  • Test and measurement equipment
  • Medical imaging systems

Technical Specifications

  • Package: 14-SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: ±2.5V to ±5.5V

With its combination of high bandwidth, low power consumption, and fast slew rate, the LMH6574MAX is an ideal solution for engineers and designers looking to enhance the performance of their video and high-speed signal processing systems without sacrificing power efficiency.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5862 $50.2758
22+ $4.5835 $100.8370
34+ $4.4403 $150.9702
47+ $4.2970 $201.9590
61+ $4.1538 $253.3818
81+ $3.7241 $301.6521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess