EN
  • EN
  • DE

DAC1001D125HL-C1-1

Part No DAC1001D125HL-C1-1
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Segment 10-bit 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Contact Plating Tin
Integral Nonlinearity (INL) 0.18 LSB
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 3.65 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 10
Number of Channels 2
Number of Converters 2
Number of Pins 48
Operating Supply Voltage 3.3 V
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Settling Time 16 ns
Win Source Part Number 1202696-DAC1001D125HL-C1-1
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1001D125HL-C1-1 CAD Model

Description

The DAC1001D125HL-C1-1 is a high-performance digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This advanced component is engineered to deliver precision analog output from digital input signals, making it an ideal choice for a wide range of applications that require high-speed data conversion and reliable performance.

Key Features

  • Resolution: The DAC1001D125HL-C1-1 boasts a resolution of 10-bits, which provides a fine level of detail in the analog output, ensuring accurate representation of the digital input.
  • Sampling Rate: With a maximum sampling rate of 125 Megahertz (MHz), this DAC can handle high-speed data conversion, suitable for demanding applications such as telecommunications, video processing, and digital signal processing.
  • Output Range: The device offers a flexible output range, which can be configured to match the requirements of various systems and applications.
  • Dual Supply Operation: It operates on a dual supply voltage, enhancing its compatibility with different logic levels and systems.
  • Package: The DAC comes in a compact HL-C1 package, which is designed to save space on the PCB and ensure ease of integration into a wide variety of designs.

Applications

The DAC1001D125HL-C1-1 is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Instrumentation and control systems
  • Audio and video processing equipment
  • Aerospace and defense electronics

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the DAC1001D125HL-C1-1 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring high reliability and performance under various conditions. The product is also supported by NXP's comprehensive technical documentation and customer support, making integration and troubleshooting more straightforward for engineers and product designers.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess