EN
  • EN
  • DE

DA311

Part No DA311
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description MIFARE CLASSIC SMART CARD IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Obsolete
Win Source Part Number 118591-DA311
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DA311 CAD Model

Description

The NXP DA311 is a cutting-edge integrated circuit designed for a wide range of applications that require robust, efficient, and versatile microcontroller solutions. It is part of NXP's renowned product line, known for its reliability and performance in the semiconductor industry.

Key Features

  • Advanced Architecture: The DA311 boasts a powerful architecture that is optimized for high-speed processing and low-power consumption, making it suitable for both complex and power-sensitive applications.
  • Connectivity: With built-in support for multiple communication protocols, the DA311 ensures seamless integration with various peripherals and devices, enhancing its utility in interconnected systems.
  • Security: Security is a paramount concern in today's digital age, and the DA311 addresses this with its robust security features designed to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: The DA311 is engineered for energy efficiency, which is critical for battery-operated devices and applications where power consumption is a key consideration.
  • Flexible Memory Options: Accommodating a range of memory requirements, the DA311 provides flexible options for both volatile and non-volatile memory, ensuring ample storage for various application needs.

Applications

The versatility of the NXP DA311 makes it an ideal choice for a diverse array of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Wearable Technology
  • Medical Equipment

Technical Specifications

The DA311's technical specifications are designed to meet the rigorous demands of modern applications:

  • High-performance CPU core
  • Advanced peripheral set for enhanced control
  • Low-power modes for energy saving
  • Robust I/O capabilities for flexible interfacing

In conclusion, the NXP DA311 is a highly capable microcontroller that offers a blend of performance, efficiency, and security, making it a top choice for developers and engineers looking to create innovative and reliable products.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
NXP / Nexperia
Lowest to $15.6687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess