The MF0MOA4U10/D is a high-performance integrated circuit designed by NXP Semiconductors, renowned for its commitment to innovation and quality in the field of secure connectivity solutions. This product is part of NXP's MIFARE Ultralight family and is specifically engineered to cater to the needs of contactless smart ticketing operations in public transportation networks, event ticketing, and loyalty programs.
Key Features
- RF Interface (ISO/IEC 14443 A)
- Operating distance up to 10 cm (depending on various parameters such as field strength and antenna geometry)
- 106 kbit/s data transfer rate
- Anti-collision support for multiple card operation
- 7-byte UID for each device
- 384-bit user memory, organized in 12 pages of 4 bytes
- One-time programmable (OTP) area of 64 bits
- 32-bit user definable One-Time Programmable (OTP) area
- Field programmable read-only locking function per page
- 16-bit counter
- Unique 7-byte serial number for each device
- High data integrity - 16-bit CRC, parity, bit coding, bit counting
Applications
The MF0MOA4U10/D is designed to be versatile and secure, making it ideal for a variety of applications. It is commonly used in:
- Public transportation tickets
- Access control credentials
- Event ticketing
- Loyalty and membership cards
- Electronic shelf labels
Product Advantages
NXP's MF0MOA4U10/D stands out in the market due to its ease of integration, cost-effectiveness, and security. The built-in anti-collision feature allows for seamless operation of multiple cards in the field, ensuring fast and efficient user experiences. Furthermore, the robust security features like the unique serial number and OTP areas make it a reliable choice for applications requiring data integrity and authentication.
Whether you are looking to implement a new ticketing system or upgrade an existing one, the MF0MOA4U10/D by NXP offers the performance, reliability, and security to meet your needs.