EN
  • EN
  • DE

FDMS0354S

Part No FDMS0354S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description The FDMS0354S has been designed to minimize losses in power conversion application. Advancements in both silicon and...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058817-FDMS0354S
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS0354S CAD Model

Description

The FDMS0354S is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-efficiency synchronous rectification in power supplies. It boasts a very low on-resistance (RDS(on)) and is optimized for fast switching speeds, making it suitable for demanding power conversion applications.

Applications

  • Synchronous Rectification in DC-DC Converters
  • High-Frequency Switching Power Supplies
  • Point-of-Load (POL) Converters
  • OR-ing FET applications

Features

  • Ultra-Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Optimized for Synchronous Rectification: Enhances efficiency in synchronous rectifier circuits.
  • Avalanche Rated: Provides increased robustness and reliability.
  • 100% UIS Tested: Ensures avalanche capability.

Benefits

  • High Efficiency: Extremely low RDS(on) and fast switching contribute to high power conversion efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) leads to less heat generation, simplifying thermal management.
  • Improved System Performance: Enables higher power density and improved overall system performance.
  • Enhanced Reliability: Avalanche rating and UIS testing ensure robust and reliable operation.

Specifications

The FDMS0354S typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of around 22A, and an ultra-low on-resistance (RDS(on)) of approximately 3.5 mΩ at VGS = 10V. It is available in a Power 5x6 package, which offers good thermal performance in a compact footprint. For accurate and detailed specifications, refer to the official datasheet. The gate threshold voltage is designed for efficient switching. Proper layout techniques are important to maximize the benefits of this device’s fast switching capabilities.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess