EN
  • EN
  • DE

XLS416XD080021

Part No XLS416XD080021
Manufacturer Broadcom Limited
Catalog OEM Parts (T - Z)
Description Multi-Core Multi-Threaded Processor with 16 Virtual CPUs 64-bit MIPS64 ISA FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1006267-XLS416XD080021
Categories OEM Parts(T-Z)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XLS416XD080021 CAD Model

Description

The XLS416XD080021 is a high-performance Ethernet switch from Broadcom, designed for demanding network applications. This switch chip is engineered to deliver exceptional throughput and low latency, making it suitable for data centers, enterprise networks, and service provider infrastructures. It supports a wide range of Ethernet speeds and features, providing flexibility and scalability for network deployments.

Applications

  • Data center switching
  • Enterprise network core and aggregation
  • Service provider edge routing
  • High-performance computing (HPC) environments
  • Network appliances

Features

  • High-density Ethernet ports: Supports a large number of ports for increased network capacity.
  • Line-rate performance: Delivers wire-speed performance across all ports, ensuring minimal packet loss and maximum throughput.
  • Advanced Quality of Service (QoS): Provides granular QoS capabilities for prioritizing critical traffic and ensuring optimal performance for latency-sensitive applications.
  • Virtualization support: Supports virtualization technologies such as VLANs and VXLANs for enhanced network segmentation and resource utilization.
  • Energy-efficient design: Incorporates power-saving features to reduce energy consumption and operational costs.
  • Robust security features: Includes security features such as access control lists (ACLs) and port security to protect against unauthorized access and network threats.
  • Extensive management and monitoring: Offers comprehensive management and monitoring capabilities for easy network administration and troubleshooting.
  • Advanced buffer management: Efficiently handles bursty traffic and prevents congestion, ensuring smooth network operation.
  • Support for various Ethernet standards: Complies with relevant Ethernet standards for interoperability and compatibility.

Benefits

  • Increased network capacity: Enables higher bandwidth and supports more users and devices.
  • Improved application performance: Ensures optimal performance for latency-sensitive applications such as video streaming and online gaming.
  • Reduced network congestion: Minimizes packet loss and latency, resulting in a smoother and more responsive network experience.
  • Enhanced network security: Protects against unauthorized access and network threats, ensuring data confidentiality and integrity.
  • Simplified network management: Provides comprehensive management and monitoring capabilities for easy network administration and troubleshooting.
  • Lower operational costs: Reduces energy consumption and minimizes the need for costly network upgrades.
  • Scalable architecture: Supports future network growth and evolving business requirements.

Additional Details

The XLS416XD080021 typically integrates advanced features such as link aggregation, spanning tree protocol (STP), and rapid spanning tree protocol (RSTP) for enhanced network resilience and redundancy. The chip is designed to be integrated into a variety of network devices, including switches, routers, and network interface cards (NICs). Detailed technical specifications, including power consumption, operating temperature range, and supported Ethernet speeds, are available in the product datasheet.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess