EN
  • EN
  • DE

CBTL08GP053EVY

Part No CBTL08GP053EVY
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX CROSSBAR SW USB VFBGA40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications USB
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 1.8V
-3db Bandwidth 8.5GHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 40-VFBGA
Supplier Device Package 40-VFBGA (4.75x3.25)
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814285-CBTL08GP053EVY
Ultra Librarian 3D Model Ultra Librarian CBTL08GP053EVY CAD Model

Description

The CBTL08GP053EVY is a high-performance, versatile signal switch IC from NXP Semiconductors, designed to provide an efficient interface solution for applications requiring high-speed and high-bandwidth data transfer. This product is part of NXP's advanced switch series that caters to the growing demands of fast data communication in modern electronic systems.

Key Features

  • High-Speed Performance: The CBTL08GP053EVY supports extremely high data rates, making it suitable for applications such as USB 3.2, DisplayPort, and PCIe Gen3/Gen4 interfaces.
  • Low Insertion Loss: With its low insertion loss, the switch ensures minimal signal degradation, preserving signal integrity across connections.
  • Multi-Protocol Support: The device is designed to handle multiple protocols, providing a versatile solution that can adapt to various interface standards.
  • Configurable Channels: It features configurable high-speed channels which can be used in different lane configurations, offering flexibility for system design.

Applications

The CBTL08GP053EVY is ideal for a range of applications, particularly where high-speed data transfer is critical. Some common applications include:

  • Laptops and desktop computers
  • Server and networking equipment
  • Consumer electronics such as high-definition televisions and gaming consoles
  • Industrial computing systems

Technical Specifications

The CBTL08GP053EVY boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Multiple high-speed differential channels
  • Low on-state resistance
  • Support for various signaling levels
  • Integrated electrostatic discharge (ESD) protection

Design and Integration

With its small form factor and easy integration, the CBTL08GP053EVY can be seamlessly incorporated into PCB designs. Its package is optimized for minimal crosstalk and excellent signal integrity, making it a reliable component for high-speed data paths in compact electronic devices.

Conclusion

The NXP CBTL08GP053EVY is a state-of-the-art signal switch that meets the needs of today's high-speed digital interfaces. Whether it's for consumer electronics, computing, or industrial applications, this switch IC stands out with its performance, flexibility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5539 $62.1560
95+ $1.2750 $121.1250
145+ $1.2352 $179.1040
195+ $1.1953 $233.0835
250+ $1.1555 $288.8750
335+ $1.0360 $347.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess