EN
  • EN
  • DE

CBTL06DP213EE,118

Part No CBTL06DP213EE,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 6CH DISPLAY PORT 48TFBGA / Multiplexer CMOS 48-Pin TFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications DisplayPort, PCIe
Number of Channels 6
On-State Resistance (Maximum) 14 Ohm (Typ)
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 11.1GHz
Features Bi-Directional
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-TFBGA
Manufacturer Package 48-TFBGA (5x5)
Win Source Part Number 771246-CBTL06DP213EE,118
Popularity Medium
Supply and Demand Status Limited
Family Name CBTL06DP213
Introduction Date February 13, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CBTL06DP213EE,118 CAD Model

Description

Product Overview: CBTL06DP213EE,118

The CBTL06DP213EE,118 is a high-performance signal switch IC designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This integrated circuit is part of NXP's extensive portfolio of switch solutions and is specifically engineered to facilitate high-speed signal switching with minimal signal degradation. It is an ideal component for applications that require the distribution of high-speed data or clock signals across multiple pathways.

Key Features

  • High-Speed Performance: The CBTL06DP213EE,118 is designed to support extremely high data rates, making it suitable for advanced digital applications that demand rapid signal transmission.
  • Low Insertion Loss: With its low insertion loss, this switch ensures that signal integrity is maintained, providing consistent performance and reliability.
  • Multiple Channels: It features multiple signal channels, enabling the routing of different signals through a single IC, thus reducing the need for additional components and conserving space on the PCB.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring stable functionality in various environmental conditions.

Applications

The CBTL06DP213EE,118 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data servers and storage systems
  • Networking and telecommunications equipment
  • Signal distribution in test and measurement setups
  • Consumer electronics that require rapid data transfer, such as gaming consoles and high-definition multimedia interfaces (HDMI)

Technical Specifications

This signal switch is housed in a compact package and integrates seamlessly into a wide range of electronic systems. Some of its technical specifications include:

  • Package: Standard leaded SMD
  • Operating Voltage Range: Specified by manufacturer
  • Bandwidth: Capable of handling high-speed signals
  • Quality and Reliability: Manufactured to NXP's stringent quality standards

The CBTL06DP213EE,118 by NXP Semiconductors is a testament to the company's commitment to providing innovative, high-quality components for the modern electronics market. With its robust design and superior signal handling capabilities, this switch IC is an excellent choice for designers looking to optimize their high-speed signal routing needs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8786 $50.4218
32+ $3.1825 $101.8400
49+ $3.0830 $151.0670
68+ $2.9836 $202.8848
87+ $2.8841 $250.9167
117+ $2.5858 $302.5386
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess