EN
  • EN
  • DE

CBTL06142CEE,118

Part No CBTL06142CEE,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Description Gen2 display 2 : 1 multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979639-CBTL06142CEE,118
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBTL06142CEE,118 CAD Model

Description

The CBTL06142CEE,118 is a high-performance signal switch IC designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of the CBTL06 series, which are engineered to facilitate high-speed signal switching with minimal signal degradation, making them ideal for a wide range of applications in the modern electronics landscape.

Key Features

  • High-speed signal switching: The CBTL06142CEE,118 is capable of switching signals at high speeds, ensuring that data can be transferred rapidly and efficiently across different signal paths.
  • Low signal attenuation: With its design focused on maintaining signal integrity, this IC provides low signal attenuation, which is crucial for maintaining the quality of the signal through the switching process.
  • Multi-channel operation: It supports multiple channels, which allows for greater flexibility and the ability to handle more data streams simultaneously.
  • Compatibility: The switch is compatible with various high-speed signal standards, including PCI Express, SATA, USB, and others, making it a versatile choice for designers and engineers.
  • Power efficiency: Designed with power efficiency in mind, the CBTL06142CEE,118 helps reduce overall power consumption in systems where it is deployed.
  • Compact packaging: The device comes in a compact, space-saving package, which is crucial for modern electronic devices where space is at a premium.

Applications

The CBTL06142CEE,118 is suitable for a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Server and networking equipment
  • Signal routing in telecommunications
  • Consumer electronics
  • PC motherboards and interface cards

Product Specifications

With a focus on high performance and reliability, the CBTL06142CEE,118 is designed to meet the rigorous demands of today's high-speed digital interfaces. The IC operates over a wide temperature range and is built to ensure long-term stability and functionality in a variety of operating conditions.

Conclusion

The CBTL06142CEE,118 from NXP is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. Whether for data centers, consumer electronics, or industrial applications, this signal switch IC stands out as a robust solution for efficient and reliable high-speed signal switching.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,288 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess