EN
  • EN
  • DE

CBTL06123BHF

Part No CBTL06123BHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 240094-CBTL06123BHF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06123BHF CAD Model

Description

The CBTL06123BHF is a high-performance signal switch from NXP Semiconductors, designed to provide state-of-the-art switching capabilities for high-speed signals. This product is part of NXP's range of advanced interface solutions, catering to the increasing demands for bandwidth and signal integrity in modern electronic devices.

Key Features

  • High-Speed Switching: The CBTL06123BHF supports incredibly fast switching times, making it suitable for high-speed data applications.
  • Low On-Resistance: With its low on-resistance, this switch ensures minimal signal attenuation, thereby maintaining signal integrity even under load.
  • Multi-Gigabit Data Rate Support: It is capable of handling multi-gigabit data rates, which is essential for today’s high-performance computing and telecommunications applications.
  • Energy-Efficient: Designed with energy efficiency in mind, the CBTL06123BHF helps reduce power consumption in electronic systems, making it an environmentally friendly choice.
  • Wide Operating Temperature Range: It operates reliably across a wide temperature range, ensuring consistent performance in various environments.

Applications

The versatility of the CBTL06123BHF makes it an ideal choice for a multitude of applications, including:

  • High-speed data transfer in computing systems, such as servers and workstations.
  • Data communication in networking equipment like routers, switches, and signal repeaters.
  • Signal routing in multimedia devices, including high-definition televisions and audio/video receivers.
  • Interface switching in storage devices, such as solid-state drives (SSDs) and hard disk drives (HDDs).

Technical Specifications

The CBTL06123BHF boasts technical specifications that make it a robust choice for applications requiring high-speed signal switching:

  • Package: Housed in a compact, lead-free package.
  • Compliance: Compliant with major industry standards for signal integrity and RoHS regulations.
  • Compatibility: Compatible with various signal protocols, ensuring broad application scope.

Conclusion

With its advanced features and robust performance, the CBTL06123BHF from NXP Semiconductors is a superior choice for designers and engineers looking to enhance the performance of their high-speed signal switching applications. Its energy efficiency, reliability, and broad compatibility make it a versatile and future-proof component in the ever-evolving world of electronic design.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess