EN
  • EN
  • DE

CBTL06122AHF

Part No CBTL06122AHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description High-performance DisplayPort/PCIe Gen2 hex display multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159357-CBTL06122AHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06122AHF CAD Model

Description

The NXP CBTL06122AHF is a high-performance signal switch designed for the management of high-speed differential signals. Crafted with precision to cater to the needs of advanced technological systems, this switch is an essential component for applications requiring the routing of high-speed data signals with minimal signal degradation.

Key Features

  • High-Speed Performance: The CBTL06122AHF is capable of handling data rates up to 8.0 Gbps, making it suitable for fast data transfer applications such as PCI Express Gen 2, SATA 3.0, and USB 3.0.
  • Low Insertion Loss: With its low insertion loss, the switch ensures that signal integrity is maintained, providing a clear and consistent data path for high-speed signals.
  • Differential Switching: This device supports differential signaling, which is crucial for reducing electromagnetic interference (EMI) and crosstalk, thus enhancing overall signal quality.
  • Advanced Power Management: The CBTL06122AHF includes power-down features that reduce power consumption when the switch is not in active use, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environments.

Applications

The versatility of the NXP CBTL06122AHF allows it to be integrated into a variety of applications, including:

  • Servers and Workstations
  • High-Performance Computing
  • Networking Equipment
  • Data Storage Systems
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the CBTL06122AHF include:

  • Package: DHVQFN24
  • Supply Voltage: 1.8V ± 0.1V
  • Operating Temperature: -40°C to +85°C
  • Compliance with PCIe Gen 2, SATA 3.0, and USB 3.0 standards

Conclusion

The NXP CBTL06122AHF stands out as a robust and reliable solution for the switching of high-speed differential signals. Its combination of performance, power efficiency, and versatility makes it an excellent choice for designers looking to optimize their high-speed signal routing with minimal loss and interference.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2686 $73.0744
8+ $14.9896 $119.9168
12+ $14.5207 $174.2484
17+ $14.0529 $238.8993
22+ $13.5840 $298.8480
29+ $12.1795 $353.2055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess