EN
  • EN
  • DE

BGA2817,115

Part No BGA2817,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.2GHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package 6-TSSOP
Family Name BGA2817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-9446-1, BGA2817115, 568-9446-6, 935296912115, 568-9446-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864202-BGA2817,115
Ultra Librarian 3D Model Ultra Librarian BGA2817,115 CAD Model

Description

Product Overview: BGA2817,115 by NXP Semiconductors

The BGA2817,115 is a high-performance silicon germanium (SiGe) MMIC amplifier designed and manufactured by NXP Semiconductors. This product is a testament to NXP's commitment to providing advanced solutions for a wide range of applications, including but not limited to satellite television systems, mobile communication devices, and general-purpose RF amplification tasks.

Key Features

  • Frequency Range: The BGA2817,115 operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Gain: It offers a high gain that ensures signal strength is maintained or enhanced when passing through the amplifier.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the addition of unwanted noise to the signal during amplification, preserving signal integrity.
  • Linearity: High linearity performance is a hallmark of this product, enabling it to amplify signals with minimal distortion, which is crucial for maintaining signal fidelity in communication systems.

Applications

The BGA2817,115 is versatile and can be used in various applications, including:

  • Satellite TV receivers
  • Cable modems
  • Mobile communication devices
  • GPS systems
  • Wireless LANs
  • General-purpose RF applications

Product Specifications

Parameter Specification
Product Type MMIC Amplifier
Technology Silicon Germanium (SiGe)
Operating Frequency Broadband
Supply Voltage Optimized for 5V
Package SOT-89

The BGA2817,115 is available in a compact SOT-89 package, which is conducive to space-constrained applications. It is optimized for a supply voltage of 5V, making it compatible with many standard systems. NXP's BGA2817,115 is a reliable and efficient solution for designers looking to enhance their RF signal chain with minimal noise addition and high linearity.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3011 $51.1870
405+ $0.2471 $100.0755
630+ $0.2394 $150.8220
865+ $0.2317 $200.4205
1,120+ $0.2239 $250.7680
1,495+ $0.2008 $300.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess