EN
  • EN
  • DE

CBTL06121AHF

Part No CBTL06121AHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description Gen1 hex display multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159355-CBTL06121AHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06121AHF CAD Model

Description

Product Overview: CBTL06121AHF from NXP

The CBTL06121AHF is a cutting-edge, high-performance switch from NXP Semiconductors, designed to facilitate the routing of high-speed differential signals. As a member of NXP's renowned signal conditioning product line, this switch is engineered to support the latest standards in data communication, making it an ideal choice for applications in computing, consumer electronics, and networking infrastructure.

Featuring six differential channels, the CBTL06121AHF is capable of handling data rates up to 8.0 Gbps, making it suitable for high-speed interfaces such as PCI Express Gen 2, SATA 3.0, and USB 3.0. The device's bidirectional capability ensures seamless data flow in multiple directions, which is crucial for complex multi-layered systems.

The switch is built with signal integrity in mind. Its low on-state resistance (Ron) minimizes insertion loss, while the advanced design techniques employed reduce crosstalk and electromagnetic interference (EMI), ensuring reliable and robust signal transmission even in noisy environments. The CBTL06121AHF also boasts excellent power efficiency, which is a critical factor for battery-powered devices.

Integration and design flexibility are also key features of the CBTL06121AHF. The compact form factor of the device, housed in a DHVQFN24 package, allows for efficient use of PCB space. Moreover, it is fully compatible with existing industry standards, facilitating easy integration into existing designs without the need for significant re-engineering.

For designers and engineers looking to implement high-speed data transfer within their systems, the CBTL06121AHF offers an optimal solution. Its robust performance, signal integrity, and design adaptability make it a top choice for ensuring that systems not only meet current data rate demands but are also future-proofed for upcoming technological advancements.

In summary, the CBTL06121AHF from NXP is a versatile, high-speed switch that delivers exceptional performance and reliability for a wide range of applications, embodying NXP's commitment to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess