EN
  • EN
  • DE

CBTL02023HOZ

Part No CBTL02023HOZ
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051346-CBTL02023HOZ
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBTL02023HOZ CAD Model

Description

The CBTL02023HOZ is a high-performance, bidirectional multiplexer/demultiplexer IC designed by NXP Semiconductors. This advanced chip is tailored for applications that require high-speed signal switching and routing, making it an ideal component for a variety of data communication and telecommunication systems.

Key Features

  • High-Speed Performance: The CBTL02023HOZ is capable of operating at exceptionally high speeds, ensuring minimal signal degradation during switching. This makes it suitable for high-frequency applications.
  • Multiplexing Capabilities: It can multiplex and demultiplex two differential channels to one differential channel, which is essential for systems that need to efficiently manage multiple data streams.
  • Low Power Consumption: Designed with power efficiency in mind, the CBTL02023HOZ maintains low power consumption, which is critical for battery-powered devices and helps reduce overall system power requirements.
  • Wide Operating Temperature Range: The device is built to withstand a broad range of operating temperatures, making it robust and reliable for industrial applications.
  • Bidirectional Operation: Its bidirectional nature allows it to switch signals in both directions, providing greater flexibility in system design.

Applications

The CBTL02023HOZ is versatile and can be used in various applications, including:

  • High-speed data transport systems
  • Signal routing in servers and networking equipment
  • Interface bridging in computing platforms
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The CBTL02023HOZ boasts a range of technical specifications that make it a top choice for designers and engineers:

  • 2:1 multiplexer/demultiplexer configuration
  • Support for high-speed differential signaling
  • Low on-state resistance
  • Compatibility with various signaling standards
  • Small package size for space-constrained applications

With its combination of speed, efficiency, and flexibility, the CBTL02023HOZ from NXP is a powerful solution for modern electronic systems that require fast and reliable signal switching.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess