EN
  • EN
  • DE

CBT3384DK+118

Part No CBT3384DK+118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Bus Switch 2-Element CMOS 10-IN 24-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 240088-CBT3384DK+118
Popularity Low
Supply and Demand Status Limited
Family Name CBT3384
Introduction Date October 10, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CBT3384DK+118 CAD Model

Description

Introducing the NXP CBT3384DK+118: A High-Performance Octal FET Bus Switch

The NXP CBT3384DK+118 is an advanced high-speed CMOS Octal FET bus switch designed to provide efficient, high-bandwidth switching on data paths. This device is particularly well-suited for applications that demand fast switching and low power consumption, making it an ideal choice for modern computing and communication systems.

Key Features:

  • High-Speed Switching: The CBT3384DK+118 can switch signals at high speeds, which is critical for maintaining the integrity and throughput of data in fast communication buses.
  • Low Power Dissipation: With its CMOS technology, the device ensures minimal power loss, contributing to the overall energy efficiency of the system it is implemented in.
  • Octal Bus Interface: The eight bidirectional switches can be controlled independently, providing flexibility and control over multiple data paths simultaneously.
  • 5Ω Switch Connection between Two Ports: The low on-state resistance allows for minimal signal distortion and attenuation, ensuring high-fidelity signal transmission.
  • Quick Switch™ Technology: NXP's proprietary Quick Switch™ technology allows for faster switch operation, which is crucial for maintaining data integrity in high-speed applications.

Applications:

  • High-speed data transfer systems
  • Server and networking infrastructure
  • Signal gating and bus isolation
  • Memory switching and interfacing
  • Peripheral connectivity

The CBT3384DK+118 is packaged in a space-saving and environmentally friendly DHVQFN20 package. It operates over a broad voltage range from 4.5V to 5.5V, which provides compatibility with a wide array of 5V systems. Additionally, the device features over-voltage tolerant inputs and outputs up to 5.5V, which helps protect the device in environments where voltage spikes may occur.

With its robust design and advanced features, the NXP CBT3384DK+118 is a perfect solution for designers looking to enhance the performance and efficiency of their high-speed digital switching applications. Its integration into your system promises to deliver not only speed and power efficiency but also the reliability and quality that come with NXP's industry-leading semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7055 $61.1715
30+ $3.8612 $115.8360
47+ $3.7399 $175.7753
64+ $3.6198 $231.6672
83+ $3.4985 $290.3755
111+ $3.1370 $348.2070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess