EN
  • EN
  • DE
Part No 811
Manufacturer Keystone Electronics
Catalog Terminal Strips and Turret Boards
Description TERM LUG STRIP 3POS 0.375\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 3 (2 + 1 Ground)
Pitch 0.375" (9.53mm)
Number of Rows 1
Board Size 1.125" L x 0.375" W x 0.062" H (28.58mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636712-811
Ultra Librarian 3D Model Ultra Librarian 811 CAD Model

Description

N

You May Also Be Interested in

836
Keystone Electronics
TERM LUG STRIP 6POS 0.375\
Need more? Email Us
800
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
804
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
829
Keystone Electronics
TERM LUG STRIP 8POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 3POS THREADED STUD
Need more? Email Us
857
Keystone Electronics
TERM LUG STRIP 5POS 0.25\
Need more? Email Us
Eaton Bussmann
TERM STRIP 7P 0.75\
Need more? Email Us
810
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
828
Keystone Electronics
TERM LUG STRIP 8POS 0.375\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess