EN
  • EN
  • DE

CBT3384DB,118

Part No CBT3384DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10BIT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 127104-CBT3384DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3384DB,118 CAD Model

Description

The CBT3384DB,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is an octal bus switch from the QuickSwitch series, which is renowned for its low on-resistance and quick switch times. It is specifically engineered to provide high-speed switching on bus lines or signal paths in a variety of digital communications and computing applications.

Key Features

  • Bus Switch Configuration: The product features an octal (8-channel) bus switch configuration that allows for efficient data routing and signal switching across multiple paths.
  • Low On-Resistance: With an exceptionally low on-resistance, this switch minimizes signal distortion and ensures a high level of signal integrity, which is critical in high-speed data applications.
  • 5Ω Switch Connection between Two Ports: The low resistance connection ensures minimal voltage drop and power dissipation, making it suitable for interfacing with low-voltage and low-power applications.
  • Minimal Propagation Delay: The device is designed to have a very short propagation delay, which is essential for maintaining high-speed signal transmission without lag.
  • Wide Operating Voltage Range: The CBT3384DB,118 operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system voltage levels.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection to ensure device longevity and reliability in harsh environments.

Applications

The CBT3384DB,118 is suitable for a wide array of applications, including but not limited to:

  • Switching on bus lines, signal paths, and peripheral ports in computing systems.
  • High-speed networking equipment where signal integrity is paramount.
  • Server and telecommunications infrastructure that requires reliable and fast switching capabilities.
  • Industrial control systems where long-term reliability under variable conditions is needed.

Package and Quality

The product is packaged in a DB (SSOP) type package with 20 leads, providing a compact footprint for space-constrained applications. It is also compliant with the stringent quality standards set by NXP, ensuring high reliability and performance consistency across batches.

Overall, the CBT3384DB,118 from NXP is a versatile and efficient solution for high-speed digital switching applications, offering designers a balance of speed, power efficiency, and robustness.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2869 $61.4345
12+ $10.0820 $120.9840
18+ $9.7667 $175.8006
25+ $9.4514 $236.2850
32+ $9.1361 $292.3552
43+ $8.1913 $352.2259
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess