EN
  • EN
  • DE

BZV55-C7V5.115

Part No BZV55-C7V5.115
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0909+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718014-BZV55-C7V5.115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV55-C7V5.115 CAD Model

Description

Product Overview: BZV55-C7V5.115

The BZV55-C7V5.115 is a high-quality Zener diode crafted by NXP Semiconductors, a leader in the semiconductor industry. This small-signal Zener diode is designed for electronic components that require precise voltage regulation and a stable reference voltage. It is commonly used in a variety of applications ranging from power supply regulation to voltage reference in measurement devices.

Key Features

  • Voltage Precision: With a nominal Zener voltage of 7.5V, the BZV55-C7V5.115 provides precise voltage regulation, ensuring consistent performance across the device's operational range.
  • Power Dissipation: This diode has a power dissipation rating of 500mW, allowing it to handle moderate levels of power without overheating or suffering from performance degradation.
  • Package: Encapsulated in a small LLDS MiniMELF (SOD-80) package, the BZV55-C7V5.115 is suitable for high-density mounting and is designed to save space on printed circuit boards (PCBs).
  • High Stability: The Zener diode features excellent stability and reliability over its entire operating life, ensuring long-term performance for critical applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, from -65°C to +175°C, making it ideal for use in environments with varying temperature conditions.

Applications

  • Power Management
  • Voltage Regulation
  • Surge Protection
  • Reference Voltage Circuits
  • Switching Power Supplies

Quality and Reliability

NXP's commitment to quality is evident in the BZV55-C7V5.115, which is manufactured to the highest industry standards. The device's robust construction ensures that it can withstand the rigors of everyday use, while its precise voltage control offers reliability for sensitive electronics.

Environmental Compliance

The BZV55-C7V5.115 is also compliant with RoHS (Restriction of Hazardous Substances), meaning it adheres to environmental regulations that limit the use of hazardous materials in electronic equipment. This ensures that the product is not only safe for consumers but also environmentally friendly.

With its combination of precision, power, and compact packaging, the BZV55-C7V5.115 from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable Zener diode solution.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0395 $50.1650
3,090+ $0.0324 $100.1160
4,780+ $0.0314 $150.0920
6,580+ $0.0304 $200.0320
8,505+ $0.0294 $250.0470
11,410+ $0.0263 $300.0830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess