EN
  • EN
  • DE

LM837M

Part No LM837M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM837 Low Noise Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 10V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Supply Current 10mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM837
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200861-LM837M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM837M CAD Model

Description

Product Overview: LM837M Operational Amplifier

The LM837M is a high-performance operational amplifier produced by Texas Instruments, designed to offer a perfect blend of features suitable for a wide range of applications. This operational amplifier is characterized by its low noise level, high output drive capability, and excellent phase margin which makes it ideal for high-fidelity audio applications as well as signal conditioning tasks in measurement systems.

Key Features

  • Low Noise: The LM837M boasts a low-noise design, making it an excellent choice for audio preamplifiers and other applications where signal integrity is paramount.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising on performance.
  • Low Total Harmonic Distortion (THD): Its low THD ensures that the signal is amplified with minimal distortion, preserving the quality of the original input.
  • High Output Drive Capability: The LM837M can drive high levels of current, making it suitable for driving heavier loads.
  • Excellent Phase Margin: The device offers an excellent phase margin which contributes to stability and reliability in feedback circuits.

Applications

The LM837M is versatile enough to be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Studio Mixers
  • Signal Processing
  • Analog Filters
  • Data Acquisition Systems

Specifications

Parameter Value
Supply Voltage (±) 15V
Input Noise Voltage 4.5 nV/√Hz
Input Bias Current 500 nA
Common-Mode Rejection Ratio (CMRR) 100 dB
Operating Temperature Range -40°C to 85°C

The LM837M operational amplifier from Texas Instruments stands out as a high-quality component for precision electronics, delivering the performance required for critical audio and signal processing applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1704 $52.6680
95+ $1.0963 $104.1485
145+ $1.0593 $153.5985
205+ $0.9852 $201.9660
265+ $0.9482 $251.2730
330+ $0.9112 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess