Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238360-BYD37K
Popularity Medium
Supply and Demand Status Sufficient
Family Name BYD37K
Introduction Date April 01, 1992
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD37K CAD Model

Description

The NXP BYD37K is a robust, high-efficiency, fast-switching diode designed to cater to a wide range of applications. This versatile component is engineered to deliver superior performance in circuits requiring rectification and freewheeling functions in switch-mode power supplies and other power conversion systems.

Key Features:

  • Voltage Rating: The BYD37K diode comes with a repetitive peak reverse voltage (V<sub>RRM) capable of withstanding high voltages, making it suitable for various electronic applications.
  • High Current Capability: With its ability to handle high forward surge currents, this diode is an excellent choice for applications that experience high inrush currents at startup.
  • Fast Switching Speed: The fast reverse recovery time ensures that the BYD37K can switch efficiently between conducting and non-conducting states, which is crucial for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves the overall efficiency of the electronic circuit.
  • High Thermal Performance: Encased in a SOD57 package, the BYD37K offers superior thermal conduction, allowing for better heat dissipation and reliability at elevated temperatures.

Applications:

The NXP BYD37K is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Freewheeling diodes in converters and inverters
  • Energy storage systems
  • Power management in consumer and industrial electronics

Product Specifications:

Parameter Value Package SOD57 Repetitive Peak Reverse Voltage (V<sub>RRM) Specified Value Forward Surge Current (I<sub>FSM) Specified Value Reverse Recovery Time (t<sub>rr) Specified Value Forward Voltage Drop (V<sub>F) Specified Value

For detailed specifications and operational parameters, refer to the NXP BYD37K datasheet. The product’s reliability and efficiency make it an ideal choice for designers and engineers looking to enhance their power conversion systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2561 $65.3055
615+ $0.2109 $129.7035
950+ $0.2044 $194.1800
1,320+ $0.1967 $259.6440
1,705+ $0.1902 $324.2910
2,275+ $0.1708 $388.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 305,100 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention