Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ALS
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 31 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 551252-8302002RA
Ultra Librarian 3D Model Ultra Librarian 8302002RA CAD Model

Description

The Texas Instruments 8302002RA is a state-of-the-art integrated circuit that exemplifies the company's commitment to innovation and quality in the field of electronics. Designed with precision and functionality in mind, this product is ideal for a wide range of applications in various industries, including automotive, consumer electronics, and telecommunications.

Key Features

  • High Performance: The 8302002RA delivers exceptional performance, ensuring reliability and efficiency in demanding applications.
  • Durability: Manufactured with robust materials, this integrated circuit is built to withstand challenging conditions and provide a long service life.
  • Low Power Consumption: Energy efficiency is at the core of its design, making the 8302002RA an eco-friendly choice that can help reduce operational costs.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior functionality that keeps pace with current industry trends.

Applications

The versatility of the Texas Instruments 8302002RA makes it suitable for a multitude of electronic applications. It is commonly used in:

  • Automotive systems for enhanced vehicle performance and safety
  • Consumer electronics, including smartphones, tablets, and laptops
  • Communication devices, providing reliable connectivity solutions
  • Industrial automation, contributing to improved process control and efficiency

Technical Specifications

The 8302002RA boasts a comprehensive set of technical specifications that cater to the needs of advanced electronic systems:

  • Compact footprint for easy integration into space-constrained designs
  • Compatibility with a broad range of operating temperatures
  • Compliance with international standards and regulations
  • Support for multiple communication protocols

Quality Assurance

Texas Instruments is renowned for their rigorous quality control procedures, and the 8302002RA is no exception. Every unit undergoes extensive testing to ensure that it meets the highest standards of quality and performance. Customers can trust in the reliability and excellence that Texas Instruments products are known for.

You May Also Be Interested in

Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74AHCT374N
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention