Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455649-MX27C1000-10
Manufacturer Macronix
Ultra Librarian 3D Model Ultra Librarian MX27C1000-10 CAD Model

Description

Produced by Macronix, the MX27C1000-10 EPROM offers a substantial 1Mb (128kx8) storage capacity, catering to applications that demand reliable long-term data retention without power. Featuring a quick access time of 100 ns, it is tailored for applications where speed is essential. Built on cutting-edge CMOS technology, this EPROM combines efficiency with durability, able to withstand multiple erase and program cycles thanks to its design for low power consumption and high endurance. Its utility spans across industries, being particularly useful in the fields of embedded systems, automotive technology, and consumer electronics where its reliability, speed, and the ability to be reprogrammed make it an indispensable component. The MX27C1000-10 distinguishes itself with its performance and adaptability, marking it as a cornerstone in applications where memory integrity and flexibility are paramount.

You May Also Be Interested in

CISCO
Cisco UCS-MR-1X648RU-A. Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X648RU-A - 64GB DDR4-2133-MHz TSV-RDIMM/PC4-17000/octal
CISCO
CISCO MEM-4300-2G - 2G DRAM (1 DIMM) for Cisco ISR 4330, 4350, Spare
Need more? Email Us
ECAD model for CISCO MEM-4300-2G - 2G DRAM (1 DIMM) for Cisco ISR 4330, 4350, Spare
CISCO
CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane
Need more? Email Us
ECAD model for CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us
ECAD model for CISCO MTA72ASS8G72LZ-2G6B2 - Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
CISCO
16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
Need more? Email Us
ECAD model for CISCO MEM-FLSH-16G - 16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
CISCO
Cisco 128MB DRAM Module. Memory layout (modules x size): 1 x 0.125 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications
Need more? Email Us
ECAD model for CISCO MEM180X-128D - 128MB SODIMM DRAM for the Cisco 180X
CISCO
Cisco 4GB PC3-10600R DR3 ECC Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-13541-01 - Cisco 4GB PC3-10600R DR3 ECC Memory DIMM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention