Introducing the BUK765R3-40E Power MOSFET from NXP Semiconductors
The BUK765R3-40E is a state-of-the-art Power MOSFET device engineered by the renowned NXP Semiconductors. This high-efficiency component is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of performance, reliability, and energy efficiency. With its compact form factor and robust construction, the BUK765R3-40E is an ideal choice for a wide range of power management tasks.
Key Features
- Low On-State Resistance (RDS(on)): The BUK765R3-40E boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation while minimizing switching losses, making it suitable for high-performance power supply systems.
- Enhanced Thermal Performance: With its excellent thermal characteristics, the BUK765R3-40E can sustain a stable performance even under high temperature conditions, ensuring reliability and longevity of your electronic devices.
- Robust Package: Encased in a durable TO-220 package, the device is designed for easy mounting and is capable of withstanding mechanical stress, making it a versatile choice for both commercial and industrial applications.
Applications
The versatility of the BUK765R3-40E allows it to be utilized in a multitude of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switched Mode Power Supplies (SMPS)
Technical Specifications
At the core of the BUK765R3-40E's specifications are:
- Drain-source voltage (VDS): 40V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to 175°C
With its impressive array of features, the BUK765R3-40E from NXP Semiconductors is a powerful component that offers enhanced performance for your power control needs. Whether you're designing for efficiency, power density, or reliability, this MOSFET is engineered to exceed expectations and deliver outstanding results.