EN
  • EN
  • DE

BT139X-800E

Part No BT139X-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs sensitive gate / TRIAC 800V 150A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237475-BT139X-800E
Popularity Medium
Supply and Demand Status Limited
Family Name BT139X-800E
Introduction Date September 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT139X-800E CAD Model

Description

The NXP BT139X-800E is a high-performance, sensitive gate triac designed for use in a wide range of applications. This robust semiconductor device is capable of switching AC loads up to 800V, making it a versatile choice for both industrial and consumer applications. The triac's high voltage capability ensures that it can handle the demands of high-power circuits, while its sensitivity allows for direct interfacing with microcontrollers and other logic-level devices.

Key Features

  • Voltage Capability: Able to withstand up to 800V, this triac is suitable for various applications requiring high voltage operation.
  • Current Rating: With an RMS on-state current of up to 16A, the BT139X-800E can control a significant amount of power, making it ideal for controlling electric motors, lighting, and heating elements.
  • Sensitive Gate: The sensitive gate allows for direct driving by microcontrollers, which simplifies circuit design and reduces component count.
  • High Commutation Performance: The device is capable of handling high commutation speeds, which is essential for applications with frequent switching.
  • Isolated Tab: The BT139X-800E comes in a plastic envelope with an isolated mounting base, ensuring easy installation and safety.

Applications

The NXP BT139X-800E is suitable for a variety of applications where power control is needed. These include, but are not limited to, motor control circuits, domestic lighting, heating regulation, and small home appliances. Its capability to handle high voltage and current, along with its sensitive gate, makes it a reliable component for designers looking to create efficient and durable electronic systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BT139X-800E is no exception. Each triac is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both commercial and industrial environments. For those looking to incorporate reliable triac technology into their designs, the BT139X-800E offers the perfect combination of performance, durability, and ease of use.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess