EN
  • EN
  • DE

MAX3676EHJ

Part No MAX3676EHJ
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC RECOV/RETIME 622MBPS 32-TQFP / 622Mbps, 3.3V Clock-Recovery and Data-Retiming IC with Limiting Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
PLL Yes
Main Purpose SONET/SDH
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 622.08MHz
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Part Number Series MAX3676
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810446-MAX3676EHJ
Ultra Librarian 3D Model Ultra Librarian MAX3676EHJ CAD Model

Description

The MAX3676EHJ is a state-of-the-art precision clock generator designed by Maxim Integrated to deliver high-performance clock generation for demanding applications. This device is tailored to meet the stringent requirements of communication infrastructure, high-speed data converters, and advanced networking equipment, ensuring reliable and accurate timing solutions.

Key Features

  • Frequency Range: The MAX3676EHJ operates at a wide frequency range, providing versatile solutions for various applications.
  • Low Jitter Performance: With its low jitter specifications, the MAX3676EHJ ensures high-quality signal integrity, which is crucial for high-speed digital communication.
  • High Integration: This device integrates several functions into a single package, reducing the need for additional components and simplifying design complexity.
  • Programmability: Users can program the output frequency and other parameters, offering flexibility and customization to meet specific design needs.
  • Temperature Stability: The MAX3676EHJ is designed to maintain stable performance across a wide temperature range, ensuring consistent operation in varying environmental conditions.
  • Supply Voltage: It operates on a standard supply voltage, making it compatible with commonly used power systems in electronic equipment.

Applications

The precision and reliability of the MAX3676EHJ make it an ideal choice for several high-tech applications, including:

  • Telecommunications equipment
  • Networking routers and switches
  • Data acquisition systems
  • High-speed data converters
  • Server and storage platforms

Package and Quality

The MAX3676EHJ comes in a compact and robust package, designed for easy integration into various circuit designs. Maxim Integrated ensures that this product meets high-quality standards, providing designers with a reliable and durable clock generation solution.

Conclusion

With its precision, low jitter, and flexible programmability, the MAX3676EHJ from Maxim Integrated stands out as a superior clock generator for high-performance electronic systems. Its robust design and quality make it a trusted component for engineers looking to enhance their product's timing accuracy and reliability.

You May Also Be Interested in

Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess