EN
  • EN
  • DE

DS3105LN+

Part No DS3105LN+
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822033-DS3105LN+
Ultra Librarian 3D Model Ultra Librarian DS3105LN+ CAD Model

Description

The DS3105LN+ from Maxim Integrated is a robust, feature-rich network time server that ensures precise timekeeping and synchronization for a wide range of applications. Designed to meet the stringent requirements of enterprise-level systems, this device provides high-accuracy timekeeping, backed by a reliable and secure framework.

Key Features

  • High Precision: The DS3105LN+ is engineered to deliver time with nanosecond accuracy, making it ideal for applications where precise timing is crucial, such as financial transactions, data centers, and industrial automation.
  • Network Time Protocol Support: With built-in support for NTP (Network Time Protocol), this device can be easily integrated into existing network infrastructures to provide synchronized time across all connected devices.
  • Security: Understanding the importance of security in networked environments, the DS3105LN+ includes robust security features to prevent unauthorized access and tampering of time data.
  • Flexible Power Options: The product is designed to operate over a wide range of power supplies, ensuring compatibility with various system designs and requirements.
  • Compact Form Factor: The compact size of the DS3105LN+ makes it easy to incorporate into a variety of hardware setups without requiring extensive space or modifications.

Applications

The versatility of the DS3105LN+ allows it to serve a multitude of applications. It is particularly well-suited for:

  • Telecommunications systems
  • Enterprise networks
  • Financial trading platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

At the heart of the DS3105LN+ is a high-stability oscillator that maintains time with minimal drift. The device also features an Ethernet interface for communication and can be configured via a web-based interface or command line for ease of use. It is housed in a robust package that can withstand harsh industrial environments while maintaining accurate timekeeping.

Conclusion

The DS3105LN+ from Maxim Integrated is a comprehensive solution for maintaining precise time across networks and devices. Its combination of accuracy, security, and ease of use makes it an invaluable component in modern digital infrastructures where time synchronization is not just a convenience but a critical necessity.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9935 $59.8050
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5338 $237.7390
195+ $1.4819 $288.9705
265+ $1.3294 $352.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess