EN
  • EN
  • DE

BGU8H1UKAZ

Part No BGU8H1UKAZ
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC AMP LNA WLCSP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 2.3GHz to 2.69GHz
Gain 16dB
Noise Figure 0.9dB
RF Type Cellular
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 4.6mA
Case / Package 6-WLCSP (0.65x0.44)
Win Source Part Number 1023347-BGU8H1UKAZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8H1UKAZ CAD Model

Description

The NXP BGU8H1UKAZ is a state-of-the-art, high-performance integrated circuit designed for a wide range of radio frequency (RF) applications. This cutting-edge product is a testament to NXP's commitment to providing innovative solutions for the rapidly evolving electronics market. It is specifically engineered to meet the stringent requirements of modern wireless communication systems.

Key Features

  • High Frequency Range: The BGU8H1UKAZ operates at a broad frequency range, making it suitable for various RF applications, including but not limited to telecommunications, satellite communication, and radar systems.
  • Low Noise Figure: With its low noise figure, the BGU8H1UKAZ ensures high-quality signal amplification with minimal signal degradation, which is crucial for maintaining the integrity of communication signals.
  • High Linearity: The device exhibits high linearity, which is essential for accurate and reliable signal processing in complex RF systems.
  • Efficient Power Consumption: Designed with power efficiency in mind, the BGU8H1UKAZ helps to reduce the overall power consumption of the systems it is integrated into, leading to longer battery life and lower operating costs.

Applications

The versatility of the NXP BGU8H1UKAZ allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Wireless communication infrastructure
  • RF front-end modules
  • Professional mobile radio
  • Test and measurement equipment
  • Phased array antenna systems

Quality and Reliability

NXP is known for its rigorous quality control and the BGU8H1UKAZ is no exception. It is manufactured to the highest standards to ensure reliability and durability even in the most demanding conditions. This product is designed to provide consistent performance and is backed by NXP's extensive support and expertise in the field of RF technologies.

Conclusion

In conclusion, the NXP BGU8H1UKAZ is an exemplary component for any RF application that requires high performance, reliability, and efficiency. Its advanced features and versatile applications make it an invaluable part of any modern RF system.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess