EN
  • EN
  • DE

XPC823VR81B2T

Part No XPC823VR81B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 81MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 81MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name XPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939835-XPC823VR81B2T
Ultra Librarian 3D Model Ultra Librarian XPC823VR81B2T CAD Model

Description

Introducing the NXP XPC823VR81B2T Microprocessor

The NXP XPC823VR81B2T is a highly integrated microprocessor designed to cater to a wide array of applications, ranging from industrial control systems to sophisticated networking solutions. This powerful component is built on the PowerQUICC architecture, which is renowned for its exceptional performance and efficiency.

Key Features:

  • Core: At the heart of the XPC823VR81B2T is a robust PowerPC 603e core that delivers reliable computing capabilities, ensuring that your applications run smoothly and efficiently.
  • Clock Speed: With a clock speed of 81 MHz, this microprocessor offers a balanced combination of power consumption and processing speed, making it ideal for both high-speed and power-sensitive applications.
  • Integrated Memory Controller: It comes equipped with an integrated memory controller that supports a variety of memory types, including SDRAM, SRAM, and Flash, providing flexibility in system design and helping to reduce overall system costs.
  • Communication Interfaces: The XPC823VR81B2T boasts multiple communication interfaces, including UART, SPI, I²C, and a 10/100 Mbps Ethernet controller, facilitating easy integration into a network and enabling seamless data exchange.
  • Embedded I/O: The processor also includes embedded I/O capabilities that allow for direct connection to peripherals, reducing the need for additional components and simplifying the design process.

Robust Performance for Embedded Systems:

The XPC823VR81B2T is tailored for embedded systems that require robust performance. Its PowerPC 603e core ensures that the processor can handle complex tasks while maintaining energy efficiency. Whether you're developing an industrial automation system, a network router, or any other embedded application, this microprocessor is designed to meet your needs.

Easy Integration and Flexibility:

With its array of built-in features and support for multiple memory types, the XPC823VR81B2T offers designers the flexibility to create a wide range of products without the need for additional components. This not only streamlines the manufacturing process but also helps keep costs down, making it an excellent choice for cost-sensitive projects.

Choose the NXP XPC823VR81B2T for your next project and experience the perfect blend of performance, efficiency, and versatility in your embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess