EN
  • EN
  • DE

BGU8010,115

Part No BGU8010,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GPS 1.559-1.61GHZ 6XSON  /  RF Amplifier IC GPS/GNSS 1.559GHz ~ 1.61GHz 6-XSON, SOT1230 (1.1x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 1.559GHz ~ 1.61GHz
P1dB -9dBm
Gain 16.1dB
Noise Figure 0.85dB
RF Type GPS/GNSS
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 5mA
Test Frequency 1.575GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT1230 (1.1x0.9)
Base Product Number BGU8010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGU8010115,934066567115,2156-BGU8010,115,NXPNXPBGU8010,115
Standard Package 5,000
Win Source Part Number 965782-BGU8010,115
Ultra Librarian 3D Model Ultra Librarian BGU8010,115 CAD Model

Description

The BGU8010,115 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors. This LNA is part of NXP's extensive RF portfolio, tailored to meet the demanding requirements of modern wireless communication systems. The BGU8010,115 is an ideal choice for applications requiring a combination of low noise figure, high gain, and excellent linearity.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a wide variety of RF applications, including but not limited to, mobile communication, GPS systems, and wireless connectivity technologies such as Wi-Fi and Bluetooth.
  • Low Noise Figure: With its ultra-low noise figure, the BGU8010,115 ensures superior sensitivity in receiver circuits, which is critical for maintaining high-quality signal reception and reducing error rates in communication systems.
  • High Gain: The amplifier provides high gain, which enhances the signal strength and improves the overall performance of the RF signal chain.
  • Linearity: Excellent linearity is maintained even at high output levels, thereby preserving signal fidelity and reducing distortion.
  • Power Efficiency: The device is designed for low power consumption, which is essential for battery-powered devices and contributes to longer operating times and reduced energy costs.
  • Integration: The BGU8010,115 comes in a compact package, enabling easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the BGU8010,115 allows it to be used in various applications, including:

  • Mobile and fixed wireless communication
  • Global Positioning System (GPS) receivers
  • Wireless LAN (IEEE 802.11)
  • Bluetooth connectivity modules
  • Remote control receivers
  • Other RF systems requiring low noise amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU8010,115 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and throughout its operational lifespan.

Conclusion

In conclusion, the BGU8010,115 by NXP Semiconductors is an exceptional LNA choice for designers looking to enhance the performance of their RF systems. Its combination of low noise, high gain, and excellent linearity makes it a versatile component suitable for a multitude of applications where signal integrity is paramount.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess