EN
  • EN
  • DE

MBC13916NT1

Part No MBC13916NT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Single LNA 2.5GHz 5V 4-Pin(3+Tab) SOT-343R T/R / TRANS RF NPN LO NOISE SOT-343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 100MHz ~ 2.5GHz
P1dB 2.5dBm (1.8mW)
Gain 16.5dB
Noise Figure 1.9dB
RF Type General
Operating Supply Voltage 2.7 V ~ 5 V
Operating Supply Current 20mA
Test Frequency 1.9GHz
Package SC-82A, SOT-343
Manufacturer Package SOT-343R
Win Source Part Number 787487-MBC13916NT1
Popularity Medium
Supply and Demand Status Limited
Family Name MBC13916
Introduction Date May 14, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBC13916NT1 CAD Model

Description

Introducing the MBC13916NT1 RF Transceiver from NXP Semiconductors

The MBC13916NT1 is a state-of-the-art RF transceiver designed by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This device is tailored for advanced communication systems and is a key component in applications requiring efficient and reliable RF transmission and reception.

Key Features and Benefits

  • Frequency Range: The MBC13916NT1 operates at an optimal frequency range, making it suitable for a variety of RF applications, including those in the industrial, scientific, and medical (ISM) radio bands.
  • Integration: This RF transceiver integrates a Low Noise Amplifier (LNA), a Power Amplifier (PA), and a mixer, offering a compact solution that reduces the need for multiple discrete components. This integration simplifies design and saves valuable board space.
  • Performance: With its high linearity and low noise figure, the MBC13916NT1 ensures superior performance in terms of signal clarity and strength, which is crucial for maintaining communication integrity in noisy environments.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system, which is particularly beneficial for battery-powered devices.
  • Package: The device comes in a compact package, which is engineered to facilitate easy mounting and integration into various circuit designs.

Applications

The MBC13916NT1 is versatile and can be used in a wide array of applications. Its robust design makes it an ideal choice for:

  • Wireless communication systems
  • ISM band applications
  • RFID readers and tags
  • Remote control and telemetry systems
  • Home automation
  • Consumer electronics

Why Choose the MBC13916NT1?

Choosing the MBC13916NT1 from NXP means opting for a product that delivers on both performance and reliability. Its integrated design, coupled with NXP's commitment to quality, makes it a smart choice for engineers and designers looking to create sophisticated RF communication systems. Whether for commercial or industrial applications, the MBC13916NT1 provides the functionality and efficiency needed to meet the demands of modern wireless communication challenges.

For detailed specifications and application support, visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,385 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess