Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 22GHz ~ 43.5GHz
P1dB 8.2dBm
Gain 10dB
Noise Figure 4.2dB
RF Type 5G
Voltage - Supply 3.8V ~ 4.2V
Current - Supply 22mA
Test Frequency 43.5GHz
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-MCLP (3x3)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Win Source Part Number 901474-TSS-44+
Ultra Librarian 3D Model Ultra Librarian TSS-44+ CAD Model

Description

The Mini-Circuits 901474-TSS-44+ is an RF amplifier designed for applications in the RF and Wireless category.

  • Manufacturer: Mini-Circuits
  • Part Number: 901474-TSS-44+
  • Category: RF and Wireless
  • Frequency Range: 22GHz to 43.5GHz
  • Gain: 10dB
  • Noise Figure: 4.2dB
  • Supply Voltage: 3.8V to 4.2V
  • Current Consumption: 22mA
  • Package: 12-VQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Application: 5G RF Systems
  • P1dB: 8.2dBm

You May Also Be Interested in

Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
ECAD model for SKY77742-21
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4880 $103.4880
2+ $100.2540 $200.5080
3+ $97.0200 $291.0600
4+ $93.7860 $375.1440
5+ $84.0840 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 186 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention