EN
  • EN
  • DE

A2I09VD030NR1

Part No A2I09VD030NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP TO270WB-15  /  RF Amplifier IC TO-270WB-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
P1dB 33.3dB
Gain 34.3dB
Voltage - Supply 48V
Mounting SMD (SMT)
Package / Case TO-270-15 Variant, Flat Leads
Supplier Device Package TO-270WB-15
Base Product Number A2I09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935336942528
Standard Package 500
Win Source Part Number 1000015-A2I09VD030NR1
Ultra Librarian 3D Model Ultra Librarian A2I09VD030NR1 CAD Model

Description

The A2I09VD030NR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular component is part of NXP's Airfast RF power solutions, which are renowned for their high efficiency, ruggedness, and thermal performance.

Key Features

  • Frequency Range: This LDMOS transistor operates efficiently over a wide frequency range, making it suitable for various applications, including but not limited to broadcast, aerospace, and mobile radios.
  • High Power: With an outstanding output power capability, the A2I09VD030NR1 is designed to amplify signals effectively, ensuring clear and strong transmission for critical communication systems.
  • Efficiency: NXP's advanced LDMOS technology provides this transistor with high efficiency, which translates into better performance and reduced energy consumption for the end-user's application.
  • Thermal Performance: The A2I09VD030NR1 is built to withstand high temperatures without compromising performance, thanks to its excellent thermal management characteristics.
  • Ruggedness: This component is engineered to be durable and reliable, capable of withstanding harsh conditions and delivering consistent performance over time.

Applications

The versatility of the A2I09VD030NR1 makes it an ideal choice for a wide array of applications. Its high power and efficiency are particularly beneficial in:

  • Commercial and public broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense communication systems
  • Professional mobile radio (PMR) systems

Why Choose A2I09VD030NR1?

When it comes to RF power amplification, the A2I09VD030NR1 from NXP stands out for its combination of high performance, reliability, and efficiency. Its robust design ensures that it can deliver top-notch performance even under strenuous conditions, making it a go-to choice for designers and engineers looking for a dependable RF power solution. Whether you are working on broadcast equipment or sophisticated aerospace communication systems, the A2I09VD030NR1 is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess